IceCat.biz cool in catalogues.
Søg
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  Vis alle >> Land Sprog: Dansk

Start > routers > D-link DIR-635/DE

RangeBooster N 650 Draft-11n Wireless Broadband Router

Mærke: D-link
Produktkode: DIR-635/DE
EAN/UPC-kode: 790069304019, 0790069304019
Kategori: routers 
På markedet siden: 26 Sep 2007
Info modified on: 22 Sep 2008 15:22:26
DIR-635/DE D-link
46k

29k

Specs
Alternativer
Options
Data transmission
Max. dataoverførselshastighed 0.108 Gbit/s
Netværk
Connection teknologi Trådløs
Supports WAN connection
Supports ISDN connection
Ethernet LAN features
Kablingsteknologi 10Base-T, 100Base-TX
Fuld dupleks
Ethernet LAN data transfer rates 10/100 Mbit/s
Trådløs LAN muligheder
Frekvensområde 2412 - 2472 MHz
Trådløst LAN
Båndbredde 2.4 GHz
WLAN dataoverførselshastighed 1 - 108 Mbit/s
Modulation DBPSK, DQPSK, CCK, OFDM
Antenna connector type R-SMA
ADSL muligheder
Supports ADSL connection
Tilslutning
Ethernet LAN (RJ-45) ports antal 5
USB 2.0 ports antal 1
DC-in jack
Management muligheder
Web-based management
Reset button
Sikkerhed
Firewall sikkerhed NAT & SPI
Authentication metode 802.1x, RADIUS
Sikkerhed
Security algorithm supporteret WPA, WPA2
VPN support PPTP, L2TP, IPSec
Filtering URL
MAC address filtering
Operativ system/software
Kompatible operativsystemer Windows 2000/XP/Vista
Mac OS 10.4 +
Ahead Nero Suite 6 Click’n Connect
Systemkrav
Minimum system krav CD-ROM
Godkendelser
Overholdelse af branchestandarder IEEE 802.11n, IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u
Godkendelser FCC, CE
Strømstyring
Strøm krav 5V DC
Vægt & dimensioner
Dimensioner (W x H xD) 117 x 193 x 30 mm
Vægt 904 g
Illumination/Alarmer
Power LED
Connectivity LEDs WAN, WLAN, USB, LAN
Indhold af emballage
Bundled AC Adapter
Kabler inkluderet
10 priser, fra €43.61  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box